DOD - SMD 5962-87533

MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 24 April 1992
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS857 Hex, two-input universal multiplexer with 3-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, ⅜" × ×"), flat package 3 C-4 (28-terminal, .450" × .450"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 198 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases K and 3 - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.7 V dc Normalized fanout (each output) 2/ - - - - - - - - - 10 maximum at low logic level 20 maximum at high logic level Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 20, 2021
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 5, 2016
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 23, 2009
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 29, 2001
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-87533
April 24, 1992
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 20, 1987
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY TTL, UNIVERSAL MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement