FAA - 14 CFR PART 135

Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft

inactive
Organization: FAA
Publication Date: 1 January 2015
Status: inactive
Page Count: 134
scope:

Applicability.

(a) This part prescribes rules governing-

(1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate under part 119 of this chapter.

(2) Each person employed or used by a certificate holder conducting operations under this part including the maintenance, preventative maintenance and alteration of an aircraft.

(3) The transportation of mail by aircraft conducted under a postal service contract awarded under 39 U.S.C. 5402c.

(4) Each person who applies for provisional approval of an Advanced Qualification Program curriculum, curriculum segment, or portion of a curriculum segment under subpart Y of part 121 of this chapter of 14 CFR part 121 and each person employed or used by an air carrier or commercial operator under this part to perform training, qualification, or evaluation functions under an Advanced Qualification Program under subpart Y of part 121 of this chapter of 14 CFR part 121.

(5) Nonstop Commercial Air Tour flights conducted for compensation or hire in accordance with § 119.1(e)(2) of this chapter that begin and end at the same airport and are conducted within a 25-statute-mile radius of that airport; provided further that these operations must comply only with the drug and alcohol testing requirements in §§ 120.31, 120.33, 120.35, 120.37, and 120.39 of this chapter; and with the provisions of part 136, subpart A, and § 91.147 of this chapter by September 11, 2007.

(6) Each person who is on board an aircraft being operated under this part.

(7) Each person who is an applicant for an Air Carrier Certificate or an Operating Certificate under 119 of this chapter, when conducting proving tests.

(8) Commercial Air tours conducted by holders of operations specifications issued under this part must comply with the provisions of part 136, Subpart A of this chapter by September 11, 2007.

(b) [Reserved]

(c) An operator who does not hold a part 119 certificate and who operates under the provisions of § 91.147 of this chapter is permitted to use a person who is otherwise authorized to perform aircraft maintenance or preventive maintenance duties and who is not subject to anti-drug and alcohol misuse prevent programs to perform-

(1) Aircraft maintenance or preventive maintenance on the operator's aircraft if the operator would otherwise be required to transport the aircraft more than 50 nautical miles further than the repair point closest to operator's principal place of operation to obtain these services; or

(2) Emergency repairs on the operator's aircraft if the aircraft cannot be safely operated to a location where an employee subject to FAA-approved programs can perform the repairs.

Document History

January 1, 2023
OPERATING REQUIREMENTS: COMMUTER AND ON DEMAND OPERATIONS AND RULES GOVERNING PERSONS ON BOARD SUCH AIRCRAFT
A description is not available for this item.
January 1, 2022
OPERATING REQUIREMENTS: COMMUTER AND ON DEMAND OPERATIONS AND RULES GOVERNING PERSONS ON BOARD SUCH AIRCRAFT
A description is not available for this item.
January 1, 2021
OPERATING REQUIREMENTS: COMMUTER AND ON DEMAND OPERATIONS AND RULES GOVERNING PERSONS ON BOARD SUCH AIRCRAFT
A description is not available for this item.
January 1, 2020
OPERATING REQUIREMENTS: COMMUTER AND ON DEMAND OPERATIONS AND RULES GOVERNING PERSONS ON BOARD SUCH AIRCRAFT
A description is not available for this item.
January 1, 2019
OPERATING REQUIREMENTS: COMMUTER AND ON DEMAND OPERATIONS AND RULES GOVERNING PERSONS ON BOARD SUCH AIRCRAFT
A description is not available for this item.
January 1, 2018
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing— (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...
January 1, 2017
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing— (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...
January 1, 2016
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing— (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...
14 CFR PART 135
January 1, 2015
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing— (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...
January 1, 2014
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing- (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...
January 1, 2013
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing— (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...
January 1, 2012
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing— (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...
January 1, 2011
Operating requirements: commuter and on demand operations and rules governing persons on board such aircraft
Applicability. (a) This part prescribes rules governing— (1) The commuter or on-demand operations of each person who holds or is required to hold an Air Carrier Certificate or Operating Certificate...

References

Advertisement