DOT - 46 CFR PART 62
VITAL SYSTEM AUTOMATION
| Organization: | DOT |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 16 |
scope:
(a) This part contains the minimum requirements for vessel automated vital systems. Specifically, this part contains-
(1) In subpart 62.25, the general requirements for all vital system automation;
(2) In subpart 62.30, the criteria used to evaluate the designed reliability and safety of all automated vital systems;
(3) In subpart 62.35, the minimum additional equipment, configuration, and functional requirements necessary when certain vital systems are automated; and
(4) In subpart 62.50, the minimum additional requirements when automated systems are provided to replace specific personnel or to reduce overall crew requirements.
Purpose, preemptive effect.
The purpose of this part is to make sure that the safety of a vessel with automated vital systems, in maneuvering and all other sailing conditions, is equal to that of the vessel with the vital systems under direct manual operator supervision. The regulations in this part have preemptive effect over State or local regulations in the same field.
Document History