AFNOR - NF ISO 24631-5
Radio frequency identification of animals - Part 5 : procedure for testing the capability of RFID transceivers of reading ISO 11784 and ISO 11785 transponders
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 28 February 2015 |
| Status: | active |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Other standards related to farm buildings and installations): | 65.040.99 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Animal husbandry and breeding): | 65.020.30 |
Document History
NF ISO 24631-5
February 28, 2015
Radio frequency identification of animals - Part 5 : procedure for testing the capability of RFID transceivers of reading ISO 11784 and ISO 11785 transponders
A description is not available for this item.