CEN - EN 1396

Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications

inactive
Organization: CEN
Publication Date: 1 April 2015
Status: inactive
Page Count: 36
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is generally supplied in thicknesses up to 3,0 mm.

It applies to cold-rolled aluminium and aluminium alloy strip coated by the coil coating process both with liquid as well as with powder paints, either in the final width or slit afterwards, and to sheet obtained from such strip.

It does not apply to coil coated sheet and strip used for special applications such as cans, closures and lids which are dealt with in separate EN 541.

Document History

June 1, 2023
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This document specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is generally...
EN 1396
April 1, 2015
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This European Standard specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is...
January 1, 2007
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
This European Standard specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is...
January 1, 2007
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
A description is not available for this item.
November 1, 1996
Aluminium and Aluminium Alloys - Coil Coated Sheet and Strip for General Applications - Specifications
A description is not available for this item.

References

Advertisement