ASD-STAN PREN 2997-007

Aerospace Series Connectors, Electrical, Circular, Coupled By Threaded Ring, Fire-Resistant Or Non Fire-Resistant, Operating Temperatures _65 °C To 175 °C Continuous, 200 °C Continuous, 260 °C Peak Part 007: Hermetic Receptacle With Round Flange Attached By Welding Or Brazing Product Standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2015
Status: active
Page Count: 7
scope:

This standard specifies the characteristics of hermetic receptacles with round flange attached by welding or brazing in the family of circular electrical connectors coupled by threaded ring.

It applies to the class defined in Table 3.

For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively.

Document History

ASD-STAN PREN 2997-007
March 1, 2015
Aerospace Series Connectors, Electrical, Circular, Coupled By Threaded Ring, Fire-Resistant Or Non Fire-Resistant, Operating Temperatures _65 °C To 175 °C Continuous, 200 °C Continuous, 260 °C Peak Part 007: Hermetic Receptacle With Round Flange Attached By Welding Or Brazing Product Standard
This standard specifies the characteristics of hermetic receptacles with round flange attached by welding or brazing in the family of circular electrical connectors coupled by threaded ring. It...
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 007: Hermetic Receptacle with Round Flange Attached by Welding or Brazing Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees Celsius Continuous, 200 Degrees Celsius Continuous, 260 Degrees Celsius Peak and Fire Resistant Part 007- Hermetic Receptacle with Round Flange Attached by Soldering or Brazing
A description is not available for this item.

References

Advertisement