DSF/PREN 16851
Cranes - Light crane systems
| Organization: | DS |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This European Standard applies to - light crane systems consisting of one or more lifting devices, bridges and their tracks; - wall-mounted, pillar and workshop jib cranes. This European Standard is applicable to cranes and crane systems, whose structures are made of steel or aluminium, excluding aluminium structures containing welded joints. This European Standard is not applicable to erection or dismantling operations or changing the configuration of the crane. This European Standard gives requirements for all significant hazards, hazardous situations and events relevant to cranes, when used as intended and under conditions foreseen by the manufacturer (see Clause 4). The specific hazards due to potentially explosive atmospheres, ionising radiation, operation in electromagnetic fields beyond the range of EN 61000-6-2 and operation in pharmacy or food industry are not covered by this European Standard. This European Standard does not include requirements for the lifting of persons. This European Standard is applicable to cranes, which are manufactured after the date of approval by CEN of this European Standard.
Document History