DSF/FPREN ISO 361

Basic ionizing radiation symbol (ISO 361:1975)

pending
Organization: DS
Status: pending
Page Count: 8
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Radiation protection): 13.280
scope:

Specifies shape, proportions, application, restrictions on the use of the symbol (possibly accompanied by additional symbols or words). Shall be used to signify the actual or potential presence of ionizing radiation (including gamma and X-rays. alpha and beta particles, high-speed electrons, neutrons, protons and other nuclear particles, but not sound waves and other types of electromagnetic waves). Does not specify the radiation levels at which it is to be used.

Document History

October 20, 2015
Basic ionizing radiation symbol
Specifies shape, proportions, application, restrictions on the use of the symbol (possibly accompanied by additional symbols or words). Shall be used to signify the actual or potential presence of...
DSF/FPREN ISO 361
Basic ionizing radiation symbol (ISO 361:1975)
Specifies shape, proportions, application, restrictions on the use of the symbol (possibly accompanied by additional symbols or words). Shall be used to signify the actual or potential presence of...
Advertisement