DSF/ISO/DIS 15765-2

Road vehicles -- Diagnostic communication over Controller Area Network (DoCAN)-- Part 2: Transport protocol and network layer services

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 61
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 15765 specifies a transport protocol and network layer services tailored to meet the requirements of CAN-based vehicle network systems on controller area networks as specified in ISO 11898-1. It has been defined in accordance with the diagnostic services established in ISO 14229-1 and ISO 15031-5, but is not limited to use with them and is also compatible with most other communication needs for in-vehicle networks. ISO 11898-1 specifies variable length CAN frames with a maximum payload size dependent on the protocol device used. A CLASSICAL CAN protocol device can transmit/receive frames with payload sizes ranging from 0 to 8 bytes per frame. A CAN FD (Flexible Data Rate) protocol device can transmit/receive frames with payload sizes from 0 to 64 bytes. A CAN FD protocol device is also capable of transmitting/receiving CLASSICAL CAN frames.

Document History

May 11, 2016
Road vehicles - Diagnostic communication over Controller Area Network (DoCAN) - Part 2: Transport protocol and network layer services
A description is not available for this item.
DSF/ISO/DIS 15765-2
Road vehicles -- Diagnostic communication over Controller Area Network (DoCAN)-- Part 2: Transport protocol and network layer services
This part of ISO 15765 specifies a transport protocol and network layer services tailored to meet the requirements of CAN-based vehicle network systems on controller area networks as specified in ISO...
Advertisement