DS/HD 62640

Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 March 2015
Status: active
Page Count: 154
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

IEC 62640:2011 applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for household and similar uses (SRCD: socket-outlet residual current devices). SRCDs, according to this standard, are intended to be used in single phase systems such as phase to neutral or phase to phase or phase to earthed middle conductor. SRCDs are only intended to provide additional protection downstream of the SRCD. SRCDs are intended for use in circuits where the fault protection (indirect contact protection) is already assured upstream of the SRCD.

Document History

June 22, 2021
Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
IEC 62640:2011 applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for household and...
April 4, 2016
Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
IEC 62640:2011 applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for household and...
DS/HD 62640
March 13, 2015
Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
IEC 62640:2011 applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for household and...
Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
IEC 62640:2011 applies to residual current-operated devices (RCD) incorporated in, or specifically intended for use with two pole socket-outlets, with or without earthing contact for household and...

References

Advertisement