DSF/ISO/IEC FDIS 14543-4-3

Information technology -- Home Electronic Systems (HES) architecture-- Part 4-3: Application layer interface to lower communications layers for network enhanced control devices of HES Class 1

pending, Most Current
Organization: DS
Status: pending
Page Count: 41
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of ISO/IEC 14543 specifies the message structure, sequences and protocol of the application layer for use in network enhanced control devices of the Home Electronic System (HES) Class 1. It provides the services and the interface for the user-level process. This application layer protocol is independent of lower communications layers, which support MAC addressing or IP addressing. The communications sequence is based on the application services.

Document History

DSF/ISO/IEC FDIS 14543-4-3
Information technology -- Home Electronic Systems (HES) architecture-- Part 4-3: Application layer interface to lower communications layers for network enhanced control devices of HES Class 1
This part of ISO/IEC 14543 specifies the message structure, sequences and protocol of the application layer for use in network enhanced control devices of the Home Electronic System (HES) Class 1. It...
Advertisement