ASME B73.2

Specification for Vertical In-Line Centrifugal Pumps for Chemical Process

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2003
Status: inactive
Page Count: 46
scope:

This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in line. It includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the intent of this Standard that pumps of the same standard dimension designation, from all sources of supply, shall be interchangeable with respect to mounting dimensions and size and location of suction and discharge nozzles (see Table 1).

Document History

January 1, 2016
Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes...
ASME B73.2
January 1, 2003
Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in line. It includes dimensional interchangeability requirements and...
January 1, 1991
Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in-line. It includes dimensional interchangeability requirements and...
January 1, 1984
SPECIFICATION FOR VERTICAL IN-LINE CENTRIFUGAL PUMPS FOR CHEMICAL PROCESS (REVISION OF ANSI B73.2-1975)
A description is not available for this item.

References

Advertisement