FORD WSS-M99P32-D6

PERFORMANCE, ACOUSTICAL AND THERMAL COMPONENTS AND ASSEMBLIES FOR ENGINE, UNDERHOOD, AND TUNNEL APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 February 2015
Status: inactive
Page Count: 7
scope:

This specification defines the minimum durability requirements of insulators present in engine side dash, engine compartment foam gasket, tunnel, underhood, and sound absorption/insulation applications, where various materials are combined to provide assemblies having thermal, acoustical (sound absorption/barrier/insulation), and/or functional features. In addition, ultra high temperature parts exposed to heat from turbochargers, EGR systems, and exhaust pipes are also included.

Document History

February 16, 2017
PERFORMANCE, ACOUSTICAL AND THERMAL COMPONENTS AND ASSEMBLIES FOR ENGINE, UNDERHOOD, AND TUNNEL APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of insulators present in engine side dash, engine compartment foam gasket, tunnel, underhood, and sound absorption/insulation...
FORD WSS-M99P32-D6
February 20, 2015
PERFORMANCE, ACOUSTICAL AND THERMAL COMPONENTS AND ASSEMBLIES FOR ENGINE, UNDERHOOD, AND TUNNEL APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of insulators present in engine side dash, engine compartment foam gasket, tunnel, underhood, and sound absorption/insulation...

References

Advertisement