FORD WSS-M2P158-A1

PRINTED GRAPHICS PERFORMANCE, PLASTIC AND PAINTED SUBSTRATES, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 27 February 2015
Status: active
Page Count: 10
scope:

This specification defines the performance requirements for printed graphic coatings printed directly on resins or other surfaces. It includes printed symbols and inks which have been painted over then subsequently laser etched to become visible. This specification is not applicable to continuous surface covered coatings.

Document History

October 10, 2023
PRINTED GRAPHICS PERFORMANCE, PLASTIC AND PAINTED SUBSTRATES, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for printed graphic coatings printed directly on resins or other surfaces. It includes printed symbols and inks which have been painted over...
FORD WSS-M2P158-A1
February 27, 2015
PRINTED GRAPHICS PERFORMANCE, PLASTIC AND PAINTED SUBSTRATES, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for printed graphic coatings printed directly on resins or other surfaces. It includes printed symbols and inks which have been painted over...

References

Advertisement