SN - NS-EN ISO 6149-4:2014

Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2006)

inactive, Most Current
Organization: SN
Publication Date: 1 March 2015
Status: inactive
ICS Code (Piping and couplings): 23.100.40

Document History

NS-EN ISO 6149-4:2014
March 1, 2015
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2006)
A description is not available for this item.
Advertisement