CEN - EN ISO 6259-1

Thermoplastics pipes - Determination of tensile properties - Part 1: General test method

active, Most Current
Organization: CEN
Publication Date: 1 April 2015
Status: active
Page Count: 20
ICS Code (Plastics pipes): 23.040.20
scope:

The ISO 6259 series specifies a method of determining the tensile properties of thermoplastics pipes, including the following properties:

- stress at yield;

- elongation at break.

This part of ISO 6259 is applicable to all types of thermoplastics pipe, regardless of their intended use.

Document History

EN ISO 6259-1
April 1, 2015
Thermoplastics pipes - Determination of tensile properties - Part 1: General test method
The ISO 6259 series specifies a method of determining the tensile properties of thermoplastics pipes, including the following properties: — stress at yield; — elongation at break. This part of ISO...
October 1, 2001
Thermoplastics pipes Determination of tensile properties Part 1: General test method
A description is not available for this item.

References

Advertisement