CEN/TS 16702-2
Electronic fee collection - Secure monitoring for autonomous toll systems - Part 2: Trusted recorder
| Organization: | CEN |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification defines the requirements for the Secure Application Module (SAM) used in the secure monitoring compliance checking concept. It specifies two different configurations of a SAM:
- Trusted Recorder, for use inside an OBE;
- Verification SAM, for use in other EFC system entities. The Technical Specification describes
- terms and definitions used to describe the two Secure Application Module configurations;
- operation of the two Secure Application Modules in the secure monitoring compliance checking concept;
- functional requirements for the two Secure Application Modules configurations, including a classification of different security levels;
- the interface, by means of transactions, messages and data elements, between an OBE or Front End and the Trusted Recorder;
- requirements on basic security primitives and key management procedures to support Secure Monitoring using a Trusted Recorder.
This Technical Specification is consistent with the EFC architecture as defined in ISO 17573 and the derived suite of standards and Technical Specifications, especially CEN/TS 16702-1:2014 and CEN/TS 16439.
The following is outside the scope of this Technical Specification:
- The life cycle of a Secure Application Module and the way in which this is managed.
- The interface commands needed to get a Secure Application Module in an operational state.
- The interface definition of the Verification SAM.
- Definition of a hardware platform for the implementation of a Secure Application Module.
Document History