ASTM International - ASTM C1758/C1758M-13
Standard Practice for Fabricating Test Specimens with Self-Consolidating Concrete
| Organization: | ASTM International |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
significance And Use:
4.1 Existing practices and test methods for fabricating fresh concrete test specimens are not suited to SCC. This practice provides requirements and procedures for fabricating test specimens with... View More
scope:
1.1 This practice covers procedures for fabricating test specimens in the laboratory or field using a representative sample of fresh self-consolidating concrete (SCC). This practice is applicable to SCC with a nominal maximum aggregate size up to 25 mm [1 in.] and a slump flow of 500 mm [20 in.] or greater. If the slump flow is less than 500 mm [20 in.] follow the fabrication procedures described in the standard for which the test specimen is required.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to exposed skin and tissue upon prolonged exposure.2)
1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
Document History