IEC 60730-2-12

Automatic electrical controls - Part 2-12: Particular requirements for electrically operated door locks

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2015
Status: active
Page Count: 26
ICS Code (Automatic controls for household use): 97.120
scope:

This part of IEC 60730 applies to electrically operated door locks for use in, on or in association with equipment, including equipment for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof.

NOTE 1 Throughout this standard, the word "equipment" includes "appliance" and "control system".

This standard also applies to electrically operated door locks for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications.

This standard does not apply to electrically operated door locks intended exclusively for industrial process applications unless explicitly mentioned in the equipment standard.

This standard does not apply to electrically operated door locks intended for security access applications.

NOTE 2 Standards that cover these applications are under IEC Technical Committee 79.

Document History

IEC 60730-2-12
April 1, 2015
Automatic electrical controls - Part 2-12: Particular requirements for electrically operated door locks
This part of IEC 60730 applies to electrically operated door locks for use in, on or in association with equipment, including equipment for heating, air-conditioning and similar applications. The...
August 1, 2005
Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated door locks
In general, this part of IEC 60730 applies to electrically operated door locks intended to prevent the opening of doors in equipment for household and similar use. This standard applies to the...
July 1, 1993
Automatic electrical controls for household and similar use - Part 2: Particular requirements for electrically operated door locks
A description is not available for this item.

References

Advertisement