NPFC - MIL-DTL-24779
ANODES, SACRIFICIAL, ALUMINUM ALLOY
| Organization: | NPFC |
| Publication Date: | 16 March 2015 |
| Status: | active |
| Page Count: | 65 |
scope:
This specification covers conventional and low voltage aluminum alloy sacrificial anodes in the form of plates, slabs, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. It also includes features of anode design and fabrication, such as cast-in cores for mounting purposes. The material described by this specification contains elements for which the Occupational Safety and Health Administration (OSHA) has set standards for exposure limits. Handling, storage, and application of this material should be in accordance with the 29 CFR 1910 and 1915 and any other safety and health regulations (local or otherwise) which may apply.
intended Use:
The anodes are intended for use as aluminum alloy sacrificial anodes for the cathodic protection of metals and alloys aboard U.S. Navy ships and submarines. The anodes are not intended for use... View More
Document History