JSA - JIS G 3443-4

Coated steel pipes for water service - Part 4: Internal epoxy coatings

inactive
Buy Now
Organization: JSA
Publication Date: 20 October 2014
Status: inactive
Page Count: 32
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Japanese Industrial Standard specifies the epoxy coatings applied on the internal surface of mother pipes used mainly for sewage works, industrial water works and agricultural water works.

This Standard does not apply to the case where water works are included in the pipe usages l).

Note 1) This refers to the case where water works are included in the intended use of versatile pipelines such as conduit water pipes from the water source.

Document History

May 20, 2020
Coated steel pipes for water service—Part 4: Internal epoxy coatings
This Japanese Industrial Standard specifies the requirements for epoxy coatings applied on the internal surface of mother pipes used mainly for industrial water works, agricultural water works and...
JIS G 3443-4
October 20, 2014
Coated steel pipes for water service - Part 4: Internal epoxy coatings
This Japanese Industrial Standard specifies the epoxy coatings applied on the internal surface of mother pipes used mainly for sewage works, industrial water works and agricultural water works. This...
February 20, 2007
Coated Steel Pipes For Water SErvice - Part 4: Internal Epoxy Coatings
A description is not available for this item.

References

Advertisement