ISO 19026
Accessible design - Shape and colour of a flushing button and a call button, and their arrangement with a paper dispenser installed on the wall in public restroom
| Organization: | ISO |
| Publication Date: | 15 December 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Public buildings): | 91.040.10 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This International Standard specifies shapes and colours of a flushing button and a call button of lavatory which are installed on the wall and their arrangement with a paper dispenser. This International Standard is only applicable in case of installing a flushing button and/or a call button on the wall of seattype lavatory in public restrooms (general toilet compartments and toilet compartments with various functions) used by an unspecified large number of people, except restrooms with a big paper holder where it is difficult to place a flushing button and a call button above the holder, and Type A toilet with lateral transfer from both sides of ISO 21542.
Document History