CEN - EN ISO 9988-2

Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive, Most Current
Organization: CEN
Publication Date: 1 March 2015
Status: inactive
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 9988 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties o f polyoxymethylene moulding and extrusion materials. Requirements f or handling test material and for conditioning both the test material before m oulding and the specimens before testing are given.

Procedures and conditions are described for the preparation of test specimens, and procedures are given for measuring properties o f the materials f rom which these s pecimens a re m ade. Properties a nd t est methods which are suitable a nd n ecessary to characterize polyoxymethylene m oulding and extrusion m aterials are listed.

The properties have been selected from the general test methods in ISO 10350-1:1998. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this part of ISO 9988 as designatory properties specified in ISO 9988-1: melt flow rate and tensile modulus.

In order to obtain reproducible and comparable test results, it is necessary to use the methods of specimen preparation and conditioning. The specimen dimensions and the test procedures are specified herein. Values determined will not necessarily be identical to t hose obtained using specimens o f different dimensions o r prepared using different procedures.

Document History

EN ISO 9988-2
March 1, 2015
Plastics - Polyoxymethylene (POM) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 9988 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties o f polyoxymethylene moulding and extrusion materials....

References

Advertisement