DS/ISO/TS 16840-12

Wheelchair seating – Part 12: Apparatus and method for cushion envelopment testing

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 March 2015
Status: active
Page Count: 24
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

ISO/TS 16840-12:2015 specifies apparatus, test methods, and disclosure requirements for characterization of wheelchair seat cushion immersion and envelopment properties using instrumented indenters to characterize the interface pressure of each indenter and the test cushion by measuring the cushioning effects of immersion and envelopment. This part of ISO 16840 can be considered to expand the characterization of products intended to manage tissue integrity (ISO 16840‑2) and provide a standardized indenter for other wheelchair seating tests. It does not provide information specific to cushion performance for a particular individual user. ISO/TS 16840-12:2015 includes a method that is specific to 220 mm and 255 mm indenters. Dimensions and loads are provided for the 380 mm indenter to allow for extension of the methods for bariatric applications.

Document History

DS/ISO/TS 16840-12
March 19, 2015
Wheelchair seating – Part 12: Apparatus and method for cushion envelopment testing
ISO/TS 16840-12:2015 specifies apparatus, test methods, and disclosure requirements for characterization of wheelchair seat cushion immersion and envelopment properties using instrumented indenters...

References

Advertisement