DOD - DSCC-DWG-04008
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0402
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 17 April 2015 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes the requirements for a 0.040 by 0.020 chip resistor, which is resistant to the degrading effects of moisture while under power.
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
Document History
April 2, 2019
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0402
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications
September 20, 2018
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0402
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
DSCC-DWG-04008
April 17, 2015
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0402
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
February 14, 2013
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0402
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
August 5, 2011
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 0402
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 14, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0402
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
January 27, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0402
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
March 2, 2004
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0402
A description is not available for this item.