DIN - DVS 2215-2

Hot plate welding of mouldings made of polyolefins (PE, PP) in volume production

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 1996
Status: active
Page Count: 12
ICS Code (Welding processes): 25.160.10
scope:

These guidelines are valid for welding mouldings together using hot plate welding, and also for combinations of mouldings and semi-finished products made of Polyolefins, homopolymers and copolymers as well as blends of these (reinforced, filled, elastomer- modified, fire protected and special settings of these plastics).

The hot plate welding of pipes to fittings is not subject-matter of this specification. For this the specifications DVS 2207-1 and -11 are valid.

This specification is to discuss in connection with specification DVS 2215-1, which the general bases for "Hot plate welding of thermoplastic mouldings in volume production" are described.

Document History

DVS 2215-2
November 1, 1996
Hot plate welding of mouldings made of polyolefins (PE, PP) in volume production
These guidelines are valid for welding mouldings together using hot plate welding, and also for combinations of mouldings and semi-finished products made of Polyolefins, homopolymers and copolymers...

References

Advertisement