DIN - DVS 2210-1

Industrial piping made of thermoplastics - Design and execution - Above-ground pipe systems - Description, requirements and assembly

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2006
Status: active
Page Count: 7
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Scope of application

The DVS 2210-1 technical code includes fundamentals for the design, calculation, prefabrication and assembly of industrial piping made of thermoplastics and laid above ground.

Supplement 3 describes the fundamental design principles and requirements for flanged joints in above-ground piping made of thermoplastics. It should serve to supplement the generic standards (e. g. DIN 16962-4/12, DIN 16963-4/11 and DIN 8063-4 as well as DIN EN ISO 15493 ff. and DIN EN ISO 10931) with regard to the proper application in the construction of plastic piping. This supplement will replace Section 5.3.3.3 of DVS 2210-1.

The fundamentals for the dimensioning of flanged joints are dealt with in DVS 2210-1, Supplement 4 (under preparation). The recommendations included in Supplement 4 encompass not only flanged joints whose dimensions have not yet been standardised but also flanged joints whose loading limits should be established by caculation

Document History

DVS 2210-1
May 1, 2006
Industrial piping made of thermoplastics - Design and execution - Above-ground pipe systems - Description, requirements and assembly
Scope of application The DVS 2210-1 technical code includes fundamentals for the design, calculation, prefabrication and assembly of industrial piping made of thermoplastics and laid above ground....
July 1, 2004
Industrial piping made of thermoplastics - Design and execution - Above-ground pipe systems - Recommendations for the internal pressure and leak tests
Scope of application The DVS 2210-1 technical code includes fundamentals for the design, calculation, prefabrication and assembly of industrial piping made of thermoplastics and laid above ground....
April 1, 2003
Industrial piping made of thermoplastics - Design and execution - Above-ground pipe systems - Calculation example
Scope of application The DVS 2210-1 technical code includes fundamentals for the design, calculation, prefabrication and assembly of industrial piping made of thermoplastics and laid above ground....
April 1, 1997
Industrial pipelines made of thermoplastics - Planning and execution - Above-ground pipe systems
This directive includes fundamentals for the planning, calculation, prefabrication and assembly of industrial pipelines that are made of thermoplastics and are laid above ground. Prerequisites for...

References

Advertisement