DIN - DVS 3212

Case hardening with the electron beam

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2007
Status: active
Page Count: 6
ICS Code (Heat treatment): 25.200
scope:

Scope of application

The demands not only to raise the degree of refinement of the materials in order to obtain favourable utilisation properties adapted to the stress conditions but also to achieve a rise in the effectiveness of the heat treatment lead to far-reaching perspectives for the application of electron beam hardening (EBH). Almost the entire metal processing industry offers application possibilities for electron beam hardening. This results in a wide spectrum of components with exceptionally differentiated prerequisites in relation to application conditions specific to the procedure, the material and the component.

Taking account of these different initial variables, the present technical bulletin aims to impart comprehensive notes and knowledge for the sensible use of electron beam hardening. The technical bulletin should offer, above all, specialist support during the design-related and technological preparation of the fabrication of components to be case-hardened using the electron beam.

Document History

DVS 3212
July 1, 2007
Case hardening with the electron beam
Scope of application The demands not only to raise the degree of refinement of the materials in order to obtain favourable utilisation properties adapted to the stress conditions but also to achieve...

References

Advertisement