DS/EN 12412-2
Thermal performance of windows, doors and shutters - Determination of thermal transmittance by hot box method - Part 2: Frames
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 20 November 2003 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard specifies a method, based on EN ISO 8990 and EN ISO 12567-1, to measure the thermal transmittance of frame and sash components of windows and doors, including mullions and transoms.
Document History
DS/EN 12412-2
November 20, 2003
Thermal performance of windows, doors and shutters - Determination of thermal transmittance by hot box method - Part 2: Frames
This European Standard specifies a method, based on EN ISO 8990 and EN ISO 12567-1, to measure the thermal transmittance of frame and sash components of windows and doors, including mullions and...