DIN - DVS 2207-12
Welding of thermoplastics - Heated tool welding of pipes, piping parts and panels mase of PVC-U
| Organization: | DIN |
| Publication Date: | 1 December 2006 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
Scope of application
This technical code applies to the heated tool butt welding of panels according to DIN EN ISO 1163-1 for the fabrication of tanks and construction elements as well as of pipes and fittings which are made of PVC-U and serve to transport gases, liquids and solids.
Paying attention to the following instructions and on the basis of the practical experience, it may be assumed that panels according to ISO 11833-1, Group 2 and DIN 16927 as well as pipes and fittings according to DIN 8061 and DIN 8062 are suitable. If necessary, reference may be made to the data sheets of the suppliers of the semi-finished products - in cases of doubt, Works Certificate 2.1 according to DIN EN 10204.
Document History