DIN - DVS 2207-1
Heated tool butt welding of pipes and piping parts with high wall thicknesses or diameters made of PE
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
Scope of application
This supplement applies to the heated tool butt welding of pipes and piping parts made of PE according to DIN 8074 / DIN 8075 with wall thicknesses > 30 mm or with diameters > 630 mm.
The process sequences basically correspond to the procedure described in the DVS 2207-1 technical code. The recommendations described below constitute additional indications.
Document History
August 1, 2015
Welding of thermoplastics - Heated element welding of pipes, piping parts and panels made out of polyethylene
This Guideline applies to the heated plate welding of panels according to DIN EN ISO 14632 and the heated plate welding, socket welding and sleeve welding according to DIN 8074, 8075, DIN EN 12201,...
DVS 2207-1
August 1, 2013
Heated tool butt welding of pipes and piping parts with high wall thicknesses or diameters made of PE
Scope of application
This supplement applies to the heated tool butt welding of pipes and piping parts made of PE according to DIN 8074 / DIN 8075 with wall thicknesses > 30 mm or with diameters >...
December 1, 2005
Welding of thermoplastics - Heated tool welding of pipes made of PE-Xa with pipeline components made of PE-HD
This technical code applies for the electro socket-welding of fittings and tapping tees made of PE-HD1) according to DIN 16963, DIN 3543-4 and DIN 3544-1 with pipes made of PE-Xa (degree of...
September 1, 2005
Welding of thermoplastics - Heated tool welding of pipes, pipeline components and sheets made of PE-HD
This technical code applies to the heated tool butt welding of sheets according to DIN EN ISO 14632 and for the heated tool butt-, the heated tool socket- and the electro-socket welding of pipes,...