VDI 3387

Heel guidings in large stamping and forming dies

active, Most Current
Organization: VDI
Publication Date: 1 September 2014
Status: active
Page Count: 8
ICS Code (Forging equipment. Presses. Shears): 25.120.10
scope:

Unlike the round guide pillars and bushes described in DIN 9833 and DIN 9834, heel guidings offer a simple and affordable guidance system which is widely used with medium and large stamping and forming dies made from casting and steel plate. Heel guidings have proved particularly effective in steel plate dies.

Heel guidings are designed to guide the upper and lower die shoe to facilitate tool set-up and try out and to retain the clearance (bending or drawing gap) during the service life.

Document History

January 1, 2023
Heel guidings in large stamping and forming dies
A description is not available for this item.
VDI 3387
September 1, 2014
Heel guidings in large stamping and forming dies
Unlike the round guide pillars and bushes described in DIN 9833 and DIN 9834, heel guidings offer a simple and affordable guidance system which is widely used with medium and large stamping and...

References

Advertisement