VDI 4656

Design and dimensioning of micro combined heat and power plants

active, Most Current
Organization: VDI
Publication Date: 1 September 2013
Status: active
Page Count: 48
ICS Code (Power stations in general): 27.100
scope:

This standard is applicable to grid-connected micro CHP plants with a fuel input of up to 70 kW for use in single family houses, multi family houses and small industrial units. When the reference load profiles presented in VDI 4655 are used, the scope extends to single family houses for up to twelve occupants and multi-family houses with up to 40 residential units.

Document History

VDI 4656
September 1, 2013
Design and dimensioning of micro combined heat and power plants
This standard is applicable to grid-connected micro CHP plants with a fuel input of up to 70 kW for use in single family houses, multi family houses and small industrial units. When the reference...

References

Advertisement