VDI 3807 BLATT 1

Characteristic consumption values for buildings - Fundamentals

active, Most Current
Organization: VDI
Publication Date: 1 June 2013
Status: active
Page Count: 44
ICS Code (Installations in buildings in general): 91.140.01
scope:

The series of guideline VDI 3807 applies to the determination and application of energy and water consumption characteristics for buildings and real properties to which final energy (heating energy including district heat, electricity) and water are supplied.

Characteristic consumption values are valid for entire buildings and are determined from measured consumption values subject to the effects of various quantities (such as thermal insulation of the building, utilisation ratio of the heating system, use of the building, internal heat sources and drains, passive use of solar energy, behaviour of the user). Partial characteristics can be derived and/or calculated from measured values. In doing so, the information given in Part 3 to Part 5 have to be observed. When comparing characteristic values, building- and user-specific aspects must be considered.

This guideline serves to create a harmonised basis for the determination and interpretation of characteristic consumption values. It lists the potential applications and respective limitations. The characteristic values allow determining and pointing out potentials for saving energy and water.

Document History

VDI 3807 BLATT 1
June 1, 2013
Characteristic consumption values for buildings - Fundamentals
The series of guideline VDI 3807 applies to the determination and application of energy and water consumption characteristics for buildings and real properties to which final energy (heating energy...

References

Advertisement