VDI 4441 BLATT 1

Overhead conveyor - Electrified monorail systems (EMS) - Features and applications

active, Most Current
Organization: VDI
Publication Date: 1 September 2012
Status: active
Page Count: 35
ICS Code (Conveyors): 53.040.10
scope:

demands on conveyor technology. In many areas, it is expected to fulfil not only transport tasks, but also additional functions such as handling, workplace ergonomics and occupational safety. In this framework, electrified monorail systems are often a suitable, highly versatile materials handling solution.

This guideline provides an overview of the functions, applications and different designs of electrified monorail systems (EMS) in the load range above 500 kg (cf. VDI 3643).

Document History

VDI 4441 BLATT 1
September 1, 2012
Overhead conveyor - Electrified monorail systems (EMS) - Features and applications
demands on conveyor technology. In many areas, it is expected to fulfil not only transport tasks, but also additional functions such as handling, workplace ergonomics and occupational safety. In this...

References

Advertisement