VDI 2267 BLATT 14
Determination of suspended matter in ambient air - Measurement of Al, As, Ca, Cd, Co, Cr, Cu, Fe, K, Mg, Mn, Na, Ni, Pb, V, Zn as part of dust deposition by optical emission spectrometry (ICP OES)
| Organization: | VDI |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
Introduction
Metals, metalloids and their Compounds are released into the ambient air, amongst others, from combustion plants (oil, coal, waste) and during their manufacture (smelting) and processing. Via chemical reactions, agglomerations and condensation, the predominant part is transferred as inorganic Compounds in the form of particles or added to particles. Depending on the particle size they are recorded as components of the suspended particulate matter or of the dust deposition.
Document History