VDI 3783 BLATT 6

Regional dispersion of pollutants over complex terrain; simulation of the wind field I

inactive, Most Current
Organization: VDI
Publication Date: 1 October 1992
Status: inactive
Page Count: 23
ICS Code (Air quality in general): 13.040.01
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

Introduction

The REWIMET-A model^) is a three-layer mesoscale model for applications in regions of horizontal extent from 20 to 200 km and a horizontal resolution of 2 to 10 km.

The model calculates the horizontal wind compo¬ nents {u and v) and potential temperature (0) as a time-dependent layer mean above each grid mesh. The depth of the mixed layer {h^^) is being determined prognostically, the vertical wind speed (w) and the Exner function diagnostically.

The model is driven by imposing the large-scale (supra- scale) temperature profile, the large-scale (suprascale) horizontal pressure gradient (geostrophic wind) and surface temperature. Geostrophic wind and surface temperature may be imposed as a func¬ tion of time. The geostrophic wind may depend on height.

The model takes into account topography (orography and land use) in terms of inhomogeneous height of terrain, roughness and surface temperature. The topography can be read in via a land data base.

Document History

VDI 3783 BLATT 6
October 1, 1992
Regional dispersion of pollutants over complex terrain; simulation of the wind field I
Introduction The REWIMET-A model^) is a three-layer mesoscale model for applications in regions of horizontal extent from 20 to 200 km and a horizontal resolution of 2 to 10 km. The model...

References

Advertisement