VDI 2715
Noise control in heating systems
| Organization: | VDI |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This guideline applies only to heating systems with oil- and gas-fired heat generators with fan burners and their exhaust systems which have to fulfil certain acoustic requirements. It also applies analogously to exhaust systems located outside buildings.
Note 1: Air-conditioning systems are not dealt with in this guideline; for these systems see VDI 2081.
Note 2: Attic central heating systems are not dealt with in this guideline due to their complex acoustic problems with structure-borne sound. It is advisable to contact a specialist in such cases.
The purpose of this guideline is to provide guidance for
- constructiona noise control,
- the requirements regarding noise emission,
- the installation of the heat generator in the heat generator room,
- the exhaust gas pipe,
- the expected sound emission at the chimney outlet and
- highlighting measures for noise reduction to be recommended in the planning and realisation of heating systems.
Document History