VDI 6035
Ventilation and air-conditioning technology - Decentralized ventilation systems - Wall-mounted air-conditioners (VDI ventilation code of practice)
| Organization: | VDI |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This guideline provides guidelines on the planning, technical requirements and operation of ventilation and air conditioning plants with decentralized ventilation systems for office buildings as well as other non-residential buildings. These plants are used for the ventilation of individual rooms (usage unit), in which the external air is automatically sucked in by a decentralized ventilation system on the façade and after at least one thermodynamic after-treatment, led into the room. This guideline does not consider devices with a centralized or decentralized exhaust in conjunction with external air after-flow in the façade.
The delimitation to the centralized ventilation and air conditioning systems has been drawn up such that all such systems are assigned to VDI 3803, in which the components are connected via an air pipe network of the supply air with a centralized ventilation and air conditioning device.
Document History