VDI 6003

Water heating systems - Comfort criteria and performance levels for planning, evaluation and implementation

inactive
Organization: VDI
Publication Date: 1 October 2012
Status: inactive
Page Count: 16
ICS Code (Drinking water): 13.060.20
ICS Code (Water supply systems): 91.140.60
scope:

This VDI Guideline provides information about the expert planning, executron and implementation of potable-water heating systems that are to be built in sanitary facilities of residential properties and similar buildings. In addition to residential buildings, these include hotels, retirement homes and similar institutions as well as offices and administration buildings. Properties that are used for other purposes and where different criteria are decisive factors such as sports centres, can use the requirements listed here for guideance.

The stipulations of this guideline should ensure the correct operation of the complete system in the sanitary area with individually listed components such as heat generators, distribution system, drain and safety valves.

Document History

August 1, 2018
Water heating systems - Comfort criteria and performance levels for planning, evaluation and implementation
A description is not available for this item.
VDI 6003
October 1, 2012
Water heating systems - Comfort criteria and performance levels for planning, evaluation and implementation
This VDI Guideline provides information about the expert planning, executron and implementation of potable-water heating systems that are to be built in sanitary facilities of residential properties...

References

Advertisement