VDI 3957 BLATT 17
Biological measurement procedures to determine and assess effects of air pollutants on plants (bioindication) - Active monitoring of the heavy metal load with peat moss (Sphagnum-bag-technique)
| Organization: | VDI |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
Introduction
Increasing anthropogenic pollution of almost all ecosystems and the accompanying negative effects on plants, animals and humans led to extensive monitoring programmes for the continuous surveillance of the environment. An important aspect of the surveillance of the environment is the observation of heavy metal burdening. While some heavy metals, e.g. copper, manganese and zinc - within certain bounds of concentrations - are essential nutrients for plants, others e.g. lead, cadmium, chromium and mercury are toxic even in very small quantities [1]. Besides conventional methods of ambient air monitoring based on physicochemical measurements, alternative methods using organisms as bioindicators for the surveillance of the environment are used more and more often.
Document History