VDI 3872 BLATT 2

Emission measurement - Measurement of polycyclic aromatic hydrocarbons (PAHs) - Measurement of PAHs in the diluted exhaust gas from gasoline and diesel engines of passenger cars gas chromatographic determination - Dilution tunnel method

inactive, Most Current
Organization: VDI
Publication Date: 1 December 1995
Status: inactive
Page Count: 28
ICS Code (Transport exhaust emissions): 13.040.50
scope:

Applications

The collection equipment allows sampling to be carried out under transient conditions (e.g. a Rinning cycle on the roller test stand) and steady-state conditions (e.g. a füll load operation), provided the temperature on the filter does not exceed 50 °C (e.g. because of PAH losses). The procedure determines quantitatively PAHs with five to seven cycles. PAHs with three to four cycles can be determined by connecting an adsorber.

It is possible to determine PAHs in the exhaust gas from vehicles fitted with a catalytic Converter. In such a case special safety measures shall be employed (e.g. careful cleaning of the dilution tunnel, closed chromatography systems, see Figure 3, etc.), since the amounts of PAH emissions are considerably reduced.

Document History

VDI 3872 BLATT 2
December 1, 1995
Emission measurement - Measurement of polycyclic aromatic hydrocarbons (PAHs) - Measurement of PAHs in the diluted exhaust gas from gasoline and diesel engines of passenger cars gas chromatographic determination - Dilution tunnel method
Applications The collection equipment allows sampling to be carried out under transient conditions (e.g. a Rinning cycle on the roller test stand) and steady-state conditions (e.g. a füll load...

References

Advertisement