ASTM International - ASTM B633-07

Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2007
Status: inactive
Page Count: 6
ICS Code (Metallic coatings): 25.220.40
scope:

1.1 This specification covers requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. It does not cover electrodeposited zinc-coated steel wire or sheets (see Specification A 591/A 591M for sheets).

1.2 The coatings are provided in four standard thickness classes (4.1), in the as-plated condition or with one of three types of supplementary finish (4.2).

1.3 High strength metals, unless otherwise specified, including high strength steels having a tensile strength greater than 1700 MPa (247 ksi Rc 46) shall not be electroplated.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 This standard has been revised to address RoHS requirements that seek to limit the exposure of workers and the public from exposure to toxic metals. Additional types have been added to permit non-chromate passivate treatments to be used in replacement of hexavalent chromium.

abstract:

This specification establishes the requirements for electrodeposited zinc coatings applied to iron or steel articles for corrosion protection purposes. Electrodeposited zinc-coated steel wires or... View More

Document History

January 1, 2023
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers material and process requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. 1.2 This specification is not...
March 1, 2019
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers material and process requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. 1.2 This specification is not...
December 1, 2015
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers material and process requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. 1.2 The coatings are provided in...
May 15, 2013
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers material and process requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. 1.2 The coatings are provided in...
October 1, 2011
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. It does not cover electrodeposited zinc-coated steel...
ASTM B633-07
January 15, 2007
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. It does not cover electrodeposited zinc-coated steel...
November 10, 1998
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. It does not cover electrodeposited zinc-coated steel...
November 10, 1998
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
1.1 This specification covers requirements for electrodeposited zinc coatings applied to iron or steel articles to protect them from corrosion. It does not cover electrodeposited zinc-coated steel...
January 1, 1985
Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
A description is not available for this item.
Advertisement