VDI 4462

Industrial truck survey - Lorry or trailer mounted fork-lift trucks

active, Most Current
Organization: VDI
Publication Date: 1 April 2009
Status: active
Page Count: 11
ICS Code (Industrial trucks): 53.060
scope:

The present guideline applies to fork-lift trucks which are mounted to the rear, or bottom, of lorries or trailers, and taken along with these vehicles. The lorry or trailer mounted fork-lift truck is always arranged outside the loading surface, and is used for loading and unloading at the point of destination.

Nominal carrying capacities range from 1000 kg to 4000 kg with lift heights up to 4000 mm.

Control is manual (e.g. radio remote control), pedestrian- type, or from a driver's seat; the drive is by electric motor or combustion engine.

Various designs of lorry or trailer mounted fork-lift trucks are available.

Document History

VDI 4462
April 1, 2009
Industrial truck survey - Lorry or trailer mounted fork-lift trucks
The present guideline applies to fork-lift trucks which are mounted to the rear, or bottom, of lorries or trailers, and taken along with these vehicles. The lorry or trailer mounted fork-lift truck...

References

Advertisement