VDI 4206 BLATT 1
Performance criteria and test procedures for measuring devices for monitoring emissions at firing installations - Measuring devices for the determination of gaseous emissions and flue gas parameters
| Organization: | VDI |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
| ICS Code (Stationary source emissions): | 13.040.40 |
scope:
This guideline specifies performance criteria and test procedures for checking compliance with these performance criteria on portable devices for measuring gaseous emissions and flue gas parameters at small firing installations according to the Ordinance on Small and Medium Firing Installations (1. BImSchV) or the Order on Sweeping and Checking (KÜO). It applies to all performance tests of measuring devices for the measurement of gaseous emissions and flue gas parameters, which are intended for use at these firing installations.
This guideline details and amends the requirements of DIN EN 50379-1 (VDE 0400-50-1)1) and DIN EN 50379-2 (VDE 0400-50-2) on these measuring devices.
Furthermore, this guideline specifies the requirements on test institutes and explains the declaration of suitable measuring devices.
Document History