VDI 4416
Production data acquisition - Identification systems
| Organization: | VDI |
| Publication Date: | 1 November 1998 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Information coding in general): | 35.040.01 |
| ICS Code (IT applications in trade): | 35.240.63 |
scope:
This guideline provides an explanatory overview of Identification systems and their interfaces to the production data acquisition level. The necessary data transmission systems between stationary and mobile locations are dealt with thoroughly in the guidelines VDI 3659 and VDI 3641.
Purpose of the guideline
Various demands in terms of logistics and material flow such as
- recognition of objects
- transfer of object-specific data
- fast, complete, error-free transfer of data
- environmentally determined readiness for Operation
demand careful examination and analysis for data acquisition by planners, operators and manufacturers. This guideline is conceived as a decision-making aid for the preselection of the Optimum Identification system for the task in hand.
Document History