VDI 3867 BLATT 6

Measurement of particles in ambient air - Determination of the particle number concentration and number size distribution of aerosols - Electrical Low Pressure Impactor (ELPI)

active, Most Current
Organization: VDI
Publication Date: 1 December 2012
Status: active
Page Count: 28
ICS Code (Ambient atmospheres): 13.040.20
scope:

This guideline specifies a method for determining the particle number concentration and number size distribution in ambient air with an Electrical Low Pressure Impactor (ELPI). The measurements are performed in real time. The guideline deals with the principles of the method and explains calibration, use and maintenance of the measuring instrument. This method is also suitable for characterising test aerosols.

The method is applicable to particles in the size range of about 7 nm to about 10 μm and in the number concentration range of about 200 cm-3 to about 2 × 107 cm-3.

Document History

VDI 3867 BLATT 6
December 1, 2012
Measurement of particles in ambient air - Determination of the particle number concentration and number size distribution of aerosols - Electrical Low Pressure Impactor (ELPI)
This guideline specifies a method for determining the particle number concentration and number size distribution in ambient air with an Electrical Low Pressure Impactor (ELPI). The measurements are...

References

Advertisement