ISO 17224

Corrosion of metals and alloys - Test method for high temperature corrosion testing of metallic materials by application of a deposit of salt, ash, or other substances

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2015
Status: active
Page Count: 20
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies the method for high temperature corrosion testing of metallic materials by applying a deposit of salt, ash, and/or other substances and exposing them to high temperature in a controlled gas environment to evaluate their corrosion resistance. The deposit is applied prior to high temperature exposure by spraying, dipping, or painting.

This International Standard does not cover methods where test pieces are fully or partially embedded in corrosive substances or immersed in liquids. These methods are covered in ISO 17248 and ISO 17245, respectively.

Document History

ISO 17224
April 15, 2015
Corrosion of metals and alloys - Test method for high temperature corrosion testing of metallic materials by application of a deposit of salt, ash, or other substances
This International Standard specifies the method for high temperature corrosion testing of metallic materials by applying a deposit of salt, ash, and/or other substances and exposing them to high...

References

Advertisement