CEI EN 62035

Discharge lamps (excluding fluorescent lamps) - Safety specifications

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2015
Status: inactive
Page Count: 56
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes.

This International Standard is applicable to low-pressure sodium vapour lamps and to highintensity discharge (HID) lamps, i.e. high-pressure mercury vapour lamps (including blended lamps), high-pressure sodium vapour lamps and metal halide lamps. It applies to single- and double-capped lamps, having caps as listed in Annex A.

This standard only concerns safety criteria and does not take into account performance. The performance standards IEC 60188, IEC 60192, IEC 60662, IEC 61167 and IEC 61549 should be referred to for such characteristics.

It may be expected that lamps which comply with this standard will operate safely at supply voltages between 90 % and 110 % of rated supply voltage and when operated with a ballast complying with IEC 61347-2-9 and IEC 60923, with a starting device complying with IEC 61347-2-1 and IEC 60927, and in a luminaire complying with IEC 60598-1.

Document History

May 1, 2020
Discharge lamps (excluding fluorescent lamps) - Safety specifications
A description is not available for this item.
February 1, 2020
Discharge lamps (excluding fluorescent lamps) - Safety specifications
A description is not available for this item.
March 1, 2016
Discharge lamps (excluding fluorescent lamps) - Safety specifications
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to...
CEI EN 62035
March 1, 2015
Discharge lamps (excluding fluorescent lamps) - Safety specifications
This International Standard specifies the safety requirements for discharge lamps (excluding fluorescent lamps) for general lighting purposes. This International Standard is applicable to...
November 1, 2013
Discharge lamps (excluding fluorescent lamps) - Safety specifications
Purpose This method of measurement applies to metal halide lamps with quartz arc tubes, that are designed to contain all particles within the outer bulb should an arc tube rupture occur. These lamps...
June 1, 2013
Discharge lamps (excluding fluorescent lamps) - Safety specifications
Purpose This method of measurement applies to metal halide lamps with quartz arc tubes, that are designed to contain all particles within the outer bulb should an arc tube rupture occur. These lamps...
October 1, 2005
Discharge lamps (excluding fluorescent lamps) - Safety specifications
La presente Variante alla Norma CEI EN 62035 sostituisce la definizione 3.8 e aggiunge nuove definizioni, modifica alcuni punti degli artt. 4 e 5 e aggiunge il nuovo art. 7 "Valutazione"; modifica...
June 1, 2000
Discharge lamps (excluding fluorescent lamps) - Safety specifications
Questa Norma specifica le prescrizioni di sicurezza delle lampade a scarica (ad esclusione delle lampade fluorescenti) per illuminazione generale; si applica alle lampade a vapori di sodio a bassa...

References

Advertisement