CEI - UNI EN/ISO 4064-4

Water meters for cold potable water and hot water Part 4: Non-metrological requirements not covered in ISO 4064-1

inactive
Organization: CEI
Publication Date: 1 March 2015
Status: inactive
Page Count: 38
ICS Code (Water supply systems): 91.140.60
scope:

The part of ISO 4064 specifies technical characteristics and pressure los requirements for meters for cold potable water and hot water. It applies to water meters which can withstand:

a) a maximum admissible pressure (MAP) equal to at least 1 MPA 1) [0,6 MPa for meters for use with pipe nominal diameters [DNs)>500 mm];

b) a maximum admissible temperature [MAT] for cold potable water meters of 30 C;

c) a MAT for hot water meters of up to 180 c, depending on class.

In addition to meters based on mechanical principles this part of ISO 4064 also applies to water meters based on electrical or electronic principles, and to water meters based on mechanical principles incorporating electronic devices, used to meter the volume flow of hot water and cold potable water. it also applies to electronic ancillary devices. As a rule ancillary devices are optional. However, national or international regulations may made some ancillary devices mandatory in relation to the utilization of the water meter.

Document History

August 1, 2015
Water meters for cold potable water and hot water Part 4: Non-metrological requirements not covered in ISO 4064-1
The part of ISO 4064 specifies technical characteristics and pressure los requirements for meters for cold potable water and hot water. It applies to water meters which can withstand: a) a maximum...
UNI EN/ISO 4064-4
March 1, 2015
Water meters for cold potable water and hot water Part 4: Non-metrological requirements not covered in ISO 4064-1
The part of ISO 4064 specifies technical characteristics and pressure los requirements for meters for cold potable water and hot water. It applies to water meters which can withstand: a) a maximum...
August 1, 2014
Water meters for cold potable water and hot water Part 4: Non-metrological requirements not covered in ISO 4064-1
This part of ISO 4064 applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices...

References

Advertisement